Vishay Intertechnology, Inc. RES 1K OHM 1/4W 5% AXIAL CMF501K0000JNEA

Description
RES 1Kohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 1Kohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 1/4W 5% AXIAL - CMF501K0000JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1/4W 5% AXIAL
CMF501K0000JNEA
RES 1K OHM 1/4W 5% AXIAL CMF501K0000JNEA
RES 1Kohm 1/4W 5% AXIAL

RES 1Kohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF501K0000JNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF501K0000JNEA-ND
Through Hole Resistors CMF501K0000JNEA-ND
1 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF501K0000JNEA CMF501K0000JNEA-ND
Product Name RES 1K OHM 1/4W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details