Vishay Precision Group Metal Film Resistors - CMF501K0000JKKA

Description
Metal Film Resistors - Through Hole CMF-50 1K 5% T-1 K36
Request a Quote
Description
Metal Film Resistors - Through Hole CMF-50 1K 5% T-1 K36
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF501K0000JKKA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF501K0000JKKA
Metal Film Resistors - CMF501K0000JKKA
Metal Film Resistors - Through Hole CMF-50 1K 5% T-1 K36

Metal Film Resistors - Through Hole CMF-50 1K 5% T-1 K36

Supplier's Site
Cmf-50 1K 5% T-1 K36 Vishay - 67P5078 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 1K 5% T-1 K36 Vishay
67P5078
Cmf-50 1K 5% T-1 K36 Vishay 67P5078
CMF-50 1K 5% T-1 K36

CMF-50 1K 5% T-1 K36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF501K0000JKKA 67P5078
Product Name Metal Film Resistors - Cmf-50 1K 5% T-1 K36 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details