Vishay Intertechnology, Inc. Res Metal Film 1K Ohm 1% 1/20W|1/10W|1/8W|1/4W ¦100ppm/¦C AXL Thru-Hole T/R CMF501K0000FKR6

Description
Res Metal Film 1K Ohm 1% 1/20W|1/10W|1/8W|1/4 W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 1K Ohm 1% 1/20W|1/10W|1/8W|1/4 W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1K Ohm 1% 1/20W|1/10W|1/8W|1/4W ¦100ppm/¦C AXL Thru-Hole T/R - CMF501K0000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1K Ohm 1% 1/20W|1/10W|1/8W|1/4W ¦100ppm/¦C AXL Thru-Hole T/R
CMF501K0000FKR6
Res Metal Film 1K Ohm 1% 1/20W|1/10W|1/8W|1/4W ¦100ppm/¦C AXL Thru-Hole T/R CMF501K0000FKR6
Res Metal Film 1K Ohm 1% 1/20W|1/10W|1/8W|1/4 W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 1K Ohm 1% 1/20W|1/10W|1/8W|1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CMF501K0000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF501K0000FKR6-ND
Through Hole Resistors CMF501K0000FKR6-ND
1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF501K0000FKR6 CMF501K0000FKR6-ND
Product Name Res Metal Film 1K Ohm 1% 1/20W|1/10W|1/8W|1/4W ¦100ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers