Vishay Precision Group 250mW 200V Resistor CMF501K0000FHEB

Description
1kR Metal Film Resistor, 1%, 250mW, 200V, Axial Product overview: CMF501K0000FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250mW, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF501K0000FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1kR Metal Film Resistor, 1%, 250mW, 200V, Axial Product overview: CMF501K0000FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250mW, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF501K0000FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
250mW 200V Resistor - 53-CMF501K0000FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250mW 200V Resistor
53-CMF501K0000FHEB
250mW 200V Resistor 53-CMF501K0000FHEB
1kR Metal Film Resistor, 1%, 250mW, 200V, Axial Product overview: CMF501K0000FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250mW, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF501K0000FHEB can be used for catalog matching and distributor lookup.

1kR Metal Film Resistor, 1%, 250mW, 200V, Axial Product overview: CMF501K0000FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250mW, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF501K0000FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 1.00K OHM 1/4W 1% AXIAL - CMF501K0000FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.00K OHM 1/4W 1% AXIAL
CMF501K0000FHEB
RES 1.00K OHM 1/4W 1% AXIAL CMF501K0000FHEB
RES 1.00Kohm 1/4W 1% AXIAL

RES 1.00Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF1.00KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.00KQFCT-ND
Through Hole Resistors CMF1.00KQFCT-ND
1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF1.00KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.00KQFTR-ND
Through Hole Resistors CMF1.00KQFTR-ND
1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 1Kohm, 250Mw, 1%; Resistance Vishay - 26R4013 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Kohm, 250Mw, 1%; Resistance Vishay
26R4013
Metal Film Resistor, 1Kohm, 250Mw, 1%; Resistance Vishay 26R4013
METAL FILM RESISTOR, 1KOHM, 250mW, 1%; Resistance:1kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1KOHM, 250mW, 1%; Resistance:1kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 1Kohm, 250Mw, 1%, Full Reel; Resistance Vishay - 67P5067 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Kohm, 250Mw, 1%, Full Reel; Resistance Vishay
67P5067
Metal Film Resistor, 1Kohm, 250Mw, 1%, Full Reel; Resistance Vishay 67P5067
METAL FILM RESISTOR, 1KOHM, 250mW, 1%, FULL REEL; Resistance:1kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1KOHM, 250mW, 1%, FULL REEL; Resistance:1kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-CMF501K0000FHEB CMF501K0000FHEB CMF1.00KQFCT-ND 26R4013
Product Name 250mW 200V Resistor RES 1.00K OHM 1/4W 1% AXIAL Through Hole Resistors Metal Film Resistor, 1Kohm, 250Mw, 1%; Resistance Vishay
Technology / Construction METAL FILM MetalFilm MetalFilm
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details