Vishay Precision Group Through Hole Resistors CMF501K0000FHEA

Description
1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CMF501K0000FHEATR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF501K0000FHEATR-ND
Through Hole Resistors 541-CMF501K0000FHEATR-ND
1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF501K0000FHEACT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF501K0000FHEACT-ND
Through Hole Resistors 541-CMF501K0000FHEACT-ND
1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1K OHM 1/4W 1% AXIAL - CMF501K0000FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1/4W 1% AXIAL
CMF501K0000FHEA
RES 1K OHM 1/4W 1% AXIAL CMF501K0000FHEA
RES 1Kohm 1/4W 1% AXIAL

RES 1Kohm 1/4W 1% AXIAL

Supplier's Site
Res, 1K, 0.25W, Axial, Metal Film Rohs Compliant Vishay - 13AJ4537 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.25W, Axial, Metal Film Rohs Compliant Vishay
13AJ4537
Res, 1K, 0.25W, Axial, Metal Film Rohs Compliant Vishay 13AJ4537
RES, 1K, 0.25W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 1K, 0.25W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CMF501K0000FHEATR-ND CMF501K0000FHEA 13AJ4537
Product Name Through Hole Resistors RES 1K OHM 1/4W 1% AXIAL Res, 1K, 0.25W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details