Vishay Intertechnology, Inc. Metal Film Resistors - CMF501K0000FEEK

Description
Metal Film Resistors - Through Hole CMF-50 1K 1% T-9 EK e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-50 1K 1% T-9 EK e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF501K0000FEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF501K0000FEEK
Metal Film Resistors - CMF501K0000FEEK
Metal Film Resistors - Through Hole CMF-50 1K 1% T-9 EK e3

Metal Film Resistors - Through Hole CMF-50 1K 1% T-9 EK e3

Supplier's Site
Through Hole Resistors - CMF501K0000FEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF501K0000FEEK-ND
Through Hole Resistors CMF501K0000FEEK-ND
1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 1K 1% T-9 Ek E3 Vishay - 67P5065 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 1K 1% T-9 Ek E3 Vishay
67P5065
Cmf-50 1K 1% T-9 Ek E3 Vishay 67P5065
CMF-50 1K 1% T-9 EK e3

CMF-50 1K 1% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF501K0000FEEK CMF501K0000FEEK-ND 67P5065
Product Name Metal Film Resistors - Through Hole Resistors Cmf-50 1K 1% T-9 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details