Vishay Intertechnology, Inc. Through Hole Resistors CMF501K0000BEBF

Description
1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF501K0000BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF501K0000BEBF-ND
Through Hole Resistors CMF501K0000BEBF-ND
1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1K OHM 1/4W .1% AXIAL - CMF501K0000BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1/4W .1% AXIAL
CMF501K0000BEBF
RES 1K OHM 1/4W .1% AXIAL CMF501K0000BEBF
RES 1Kohm 1/4W .1% AXIAL

RES 1Kohm 1/4W .1% AXIAL

Supplier's Site
Resistor,metal Film,10Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C4722 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C4722
Resistor,metal Film,10Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C4722
Resistor,Metal Film,10KOhms,200WV,. 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,10KOhms,200WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF501K0000BEBF-ND CMF501K0000BEBF 40C4722
Product Name Through Hole Resistors RES 1K OHM 1/4W .1% AXIAL Resistor,metal Film,10Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Res, 68R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5047 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers