Vishay Intertechnology, Inc. RES 19.6 OHM 1/4W 1% AXIAL CMF5019R600FHEK

Description
RES 19.6ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 19.6ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.6 OHM 1/4W 1% AXIAL - CMF5019R600FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6 OHM 1/4W 1% AXIAL
CMF5019R600FHEK
RES 19.6 OHM 1/4W 1% AXIAL CMF5019R600FHEK
RES 19.6ohm 1/4W 1% AXIAL

RES 19.6ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5019R600FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5019R600FHEK-ND
Through Hole Resistors CMF5019R600FHEK-ND
19.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

19.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 19.6 1% T-2 Ek E3 Vishay - 67P6045 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 19.6 1% T-2 Ek E3 Vishay
67P6045
Cmf-50 19.6 1% T-2 Ek E3 Vishay 67P6045
CMF-50 19.6 1% T-2 EK e3

CMF-50 19.6 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5019R600FHEK CMF5019R600FHEK-ND 67P6045
Product Name RES 19.6 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 19.6 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19.6 ohms 19.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details