Vishay Intertechnology, Inc. RES 19.6 OHM 1/4W 1% AXIAL CMF5019R600FHEB

Description
RES 19.6ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 19.6ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.6 OHM 1/4W 1% AXIAL - CMF5019R600FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6 OHM 1/4W 1% AXIAL
CMF5019R600FHEB
RES 19.6 OHM 1/4W 1% AXIAL CMF5019R600FHEB
RES 19.6ohm 1/4W 1% AXIAL

RES 19.6ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF19.6QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF19.6QFTR-ND
Through Hole Resistors CMF19.6QFTR-ND
19.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

19.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 19.6 1% T-2 Eb E3 Vishay - 67P6044 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 19.6 1% T-2 Eb E3 Vishay
67P6044
Cmf-50 19.6 1% T-2 Eb E3 Vishay 67P6044
CMF-50 19.6 1% T-2 EB e3

CMF-50 19.6 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5019R600FHEB CMF19.6QFTR-ND 67P6044
Product Name RES 19.6 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 19.6 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19.6 ohms 19.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.1 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details