Vishay Intertechnology, Inc. RES 19.1 OHM 1/4W 1% AXIAL CMF5019R100FHEB

Description
RES 19.1ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 19.1ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.1 OHM 1/4W 1% AXIAL - CMF5019R100FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1 OHM 1/4W 1% AXIAL
CMF5019R100FHEB
RES 19.1 OHM 1/4W 1% AXIAL CMF5019R100FHEB
RES 19.1ohm 1/4W 1% AXIAL

RES 19.1ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF19.1QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF19.1QFTR-ND
Through Hole Resistors CMF19.1QFTR-ND
19.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

19.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5019R100FHEB CMF19.1QFTR-ND
Product Name RES 19.1 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19.1 ohms 19.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6980 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details