Vishay Intertechnology, Inc. RES 19.1K OHM 1/4W 1% AXIAL CMF5019K100FHEB

Description
RES 19.1Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 19.1Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.1K OHM 1/4W 1% AXIAL - CMF5019K100FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1K OHM 1/4W 1% AXIAL
CMF5019K100FHEB
RES 19.1K OHM 1/4W 1% AXIAL CMF5019K100FHEB
RES 19.1Kohm 1/4W 1% AXIAL

RES 19.1Kohm 1/4W 1% AXIAL

Supplier's Site
4W Resistor - 53-CMF5019K100FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 19.1K OHM 1/4W 1% AXIAL Product overview: CMF5019K100FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5019K100FHEB can be used for catalog matching and distributor lookup.

RES 19.1K OHM 1/4W 1% AXIAL Product overview: CMF5019K100FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5019K100FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF19.1KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF19.1KQFCT-ND
Through Hole Resistors CMF19.1KQFCT-ND
19.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

19.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF19.1KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF19.1KQFTR-ND
Through Hole Resistors CMF19.1KQFTR-ND
19.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

19.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number CMF5019K100FHEB 53-CMF5019K100FHEB CMF19.1KQFCT-ND
Product Name RES 19.1K OHM 1/4W 1% AXIAL 4W Resistor Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19100 ohms 19100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614901-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details