Vishay Intertechnology, Inc. RES 196 OHM 1/4W 1% AXIAL CMF50196R00FKRE

Description
RES 196ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 196ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 196 OHM 1/4W 1% AXIAL - CMF50196R00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196 OHM 1/4W 1% AXIAL
CMF50196R00FKRE
RES 196 OHM 1/4W 1% AXIAL CMF50196R00FKRE
RES 196ohm 1/4W 1% AXIAL

RES 196ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50196R00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50196R00FKRE-ND
Through Hole Resistors CMF50196R00FKRE-ND
196 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

196 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 196 1% T-1 R36 Vishay - 67P6068 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 196 1% T-1 R36 Vishay
67P6068
Cmf-50 196 1% T-1 R36 Vishay 67P6068
CMF-50 196 1% T-1 R36

CMF-50 196 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50196R00FKRE CMF50196R00FKRE-ND 67P6068
Product Name RES 196 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 196 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 196 ohms 196 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details