Vishay Intertechnology, Inc. RES 196 OHM 1/4W 1% AXIAL CMF50196R00FHR6

Description
RES 196ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 196ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 196 OHM 1/4W 1% AXIAL - CMF50196R00FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196 OHM 1/4W 1% AXIAL
CMF50196R00FHR6
RES 196 OHM 1/4W 1% AXIAL CMF50196R00FHR6
RES 196ohm 1/4W 1% AXIAL

RES 196ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50196R00FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50196R00FHR6-ND
Through Hole Resistors CMF50196R00FHR6-ND
196 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

196 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 196 1% T-2 Re6 Vishay - 67P6066 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 196 1% T-2 Re6 Vishay
67P6066
Cmf-50 196 1% T-2 Re6 Vishay 67P6066
CMF-50 196 1% T-2 RE6

CMF-50 196 1% T-2 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50196R00FHR6 CMF50196R00FHR6-ND 67P6066
Product Name RES 196 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 196 1% T-2 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 196 ohms 196 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363303 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details