Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF50196R00BHEK

Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF50196R00BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF50196R00BHEK
Vishay/DaleMetal Film Resistors - CMF50196R00BHEK
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF50196R00BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50196R00BHEK-ND
Through Hole Resistors CMF50196R00BHEK-ND
196 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

196 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 196 .1% T-2 Ek E3 Vishay - 67P6064 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 196 .1% T-2 Ek E3 Vishay
67P6064
Cmf-50 196 .1% T-2 Ek E3 Vishay 67P6064
CMF-50 196 .1% T-2 EK e3

CMF-50 196 .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50196R00BHEK CMF50196R00BHEK-ND 67P6064
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Cmf-50 196 .1% T-2 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 196 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details