Vishay Intertechnology, Inc. Through Hole Resistors CMF50196K00FKEA

Description
196 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
196 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50196K00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50196K00FKEA-ND
Through Hole Resistors CMF50196K00FKEA-ND
196 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

196 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 196K OHM 1/4W 1% AXIAL - CMF50196K00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196K OHM 1/4W 1% AXIAL
CMF50196K00FKEA
RES 196K OHM 1/4W 1% AXIAL CMF50196K00FKEA
RES 196Kohm 1/4W 1% AXIAL

RES 196Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 196K 1% T-1 Ea E3 Vishay - 67P6063 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 196K 1% T-1 Ea E3 Vishay
67P6063
Cmf-50 196K 1% T-1 Ea E3 Vishay 67P6063
CMF-50 196K 1% T-1 EA e3

CMF-50 196K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50196K00FKEA-ND CMF50196K00FKEA 67P6063
Product Name Through Hole Resistors RES 196K OHM 1/4W 1% AXIAL Cmf-50 196K 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details