Vishay Intertechnology, Inc. RES 196K OHM 1% 50PPM 1/4W CMF50196K00FHEB

Description
RES 196Kohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 196Kohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 196K OHM 1% 50PPM 1/4W - CMF50196K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196K OHM 1% 50PPM 1/4W
CMF50196K00FHEB
RES 196K OHM 1% 50PPM 1/4W CMF50196K00FHEB
RES 196Kohm 1% 50PPM 1/4W

RES 196Kohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF196KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF196KQFTR-ND
Through Hole Resistors CMF196KQFTR-ND
196 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

196 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 196K 1% T-2 Eb E3 Vishay - 67P6061 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 196K 1% T-2 Eb E3 Vishay
67P6061
Cmf-50 196K 1% T-2 Eb E3 Vishay 67P6061
CMF-50 196K 1% T-2 EB e3

CMF-50 196K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50196K00FHEB CMF196KQFTR-ND 67P6061
Product Name RES 196K OHM 1% 50PPM 1/4W Through Hole Resistors Cmf-50 196K 1% T-2 Eb E3 Vishay
Resistance Range 196000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691800 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details