Vishay Intertechnology, Inc. RES 196K OHM 1/4W .1% AXIAL CMF50196K00BHR6

Description
RES 196Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 196Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 196K OHM 1/4W .1% AXIAL - CMF50196K00BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196K OHM 1/4W .1% AXIAL
CMF50196K00BHR6
RES 196K OHM 1/4W .1% AXIAL CMF50196K00BHR6
RES 196Kohm 1/4W .1% AXIAL

RES 196Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50196K00BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50196K00BHR6-ND
Through Hole Resistors CMF50196K00BHR6-ND
196 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

196 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 196K .1% T-2 Re6 Vishay - 67P6057 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 196K .1% T-2 Re6 Vishay
67P6057
Cmf-50 196K .1% T-2 Re6 Vishay 67P6057
CMF-50 196K .1% T-2 RE6

CMF-50 196K .1% T-2 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50196K00BHR6 CMF50196K00BHR6-ND 67P6057
Product Name RES 196K OHM 1/4W .1% AXIAL Through Hole Resistors Cmf-50 196K .1% T-2 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 196000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C103J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614352-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237 ohms
View Details
2 suppliers