Vishay Intertechnology, Inc. Through Hole Resistors CMF50191R00FKEB

Description
191 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
191 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50191R00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50191R00FKEB-ND
Through Hole Resistors CMF50191R00FKEB-ND
191 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

191 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF50191R00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF50191R00FKEB
Metal Film Resistors - CMF50191R00FKEB
Metal Film Resistors - Through Hole CMF-50 191 1% T-1 EB e3

Metal Film Resistors - Through Hole CMF-50 191 1% T-1 EB e3

Supplier's Site
Cmf-50 191 1% T-1 Eb E3 Vishay - 67P6053 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 191 1% T-1 Eb E3 Vishay
67P6053
Cmf-50 191 1% T-1 Eb E3 Vishay 67P6053
CMF-50 191 1% T-1 EB e3

CMF-50 191 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50191R00FKEB-ND CMF50191R00FKEB 67P6053
Product Name Through Hole Resistors Metal Film Resistors - Cmf-50 191 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 191 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1691787 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details