Vishay Precision Group Cmf50, 191 Kohm, +/1 Percent, 100 Ppm Vishay CMF50191K00FKWF

Description
CMF50, 191 kOhm, +/- 1 Percent, 100 ppm
Description
CMF50, 191 kOhm, +/- 1 Percent, 100 ppm

Suppliers

Company
Product
Description
Supplier Links
Cmf50, 191 Kohm, +/1 Percent, 100 Ppm Vishay - 40C4974 - Newark, An Avnet Company
Chicago, IL, United States
Cmf50, 191 Kohm, +/1 Percent, 100 Ppm Vishay
40C4974
Cmf50, 191 Kohm, +/1 Percent, 100 Ppm Vishay 40C4974
CMF50, 191 kOhm, +/- 1 Percent, 100 ppm

CMF50, 191 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40C4974
Product Name Cmf50, 191 Kohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33000 ohms
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details