Vishay Intertechnology, Inc. RES 191K OHM 1/4W 1% AXIAL CMF50191K00FKEB

Description
RES 191Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 191Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 191K OHM 1/4W 1% AXIAL - CMF50191K00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191K OHM 1/4W 1% AXIAL
CMF50191K00FKEB
RES 191K OHM 1/4W 1% AXIAL CMF50191K00FKEB
RES 191Kohm 1/4W 1% AXIAL

RES 191Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50191K00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50191K00FKEB-ND
Through Hole Resistors CMF50191K00FKEB-ND
191 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

191 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 191K 1% T-1 Eb E3 Vishay - 67P6048 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 191K 1% T-1 Eb E3 Vishay
67P6048
Cmf-50 191K 1% T-1 Eb E3 Vishay 67P6048
CMF-50 191K 1% T-1 EB e3

CMF-50 191K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50191K00FKEB CMF50191K00FKEB-ND 67P6048
Product Name RES 191K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 191K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 191000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details