Vishay Intertechnology, Inc. RES 18.7 OHM 1/4W 1% AXIAL CMF5018R700FHEB

Description
RES 18.7ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 18.7ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.7 OHM 1/4W 1% AXIAL - CMF5018R700FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.7 OHM 1/4W 1% AXIAL
CMF5018R700FHEB
RES 18.7 OHM 1/4W 1% AXIAL CMF5018R700FHEB
RES 18.7ohm 1/4W 1% AXIAL

RES 18.7ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF18.7QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF18.7QFTR-ND
Through Hole Resistors CMF18.7QFTR-ND
18.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 18.7 1% T-2 Eb E3 Vishay - 67P6004 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 18.7 1% T-2 Eb E3 Vishay
67P6004
Cmf-50 18.7 1% T-2 Eb E3 Vishay 67P6004
CMF-50 18.7 1% T-2 EB e3

CMF-50 18.7 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5018R700FHEB CMF18.7QFTR-ND 67P6004
Product Name RES 18.7 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 18.7 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18.7 ohms 18.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722214 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R685JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details