Vishay Intertechnology, Inc. RES 18.2 OHM 1/4W 1% AXIAL CMF5018R200FKEA

Description
RES 18.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 18.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.2 OHM 1/4W 1% AXIAL - CMF5018R200FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2 OHM 1/4W 1% AXIAL
CMF5018R200FKEA
RES 18.2 OHM 1/4W 1% AXIAL CMF5018R200FKEA
RES 18.2ohm 1/4W 1% AXIAL

RES 18.2ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5018R200FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5018R200FKEA-ND
Through Hole Resistors CMF5018R200FKEA-ND
18.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5018R200FKEA CMF5018R200FKEA-ND
Product Name RES 18.2 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18.2 ohms 18.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249331 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details