Vishay Intertechnology, Inc. RES 18.2 OHM 1/4W 1% AXIAL CMF5018R200FHEB

Description
RES 18.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 18.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.2 OHM 1/4W 1% AXIAL - CMF5018R200FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2 OHM 1/4W 1% AXIAL
CMF5018R200FHEB
RES 18.2 OHM 1/4W 1% AXIAL CMF5018R200FHEB
RES 18.2ohm 1/4W 1% AXIAL

RES 18.2ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF18.2QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF18.2QFTR-ND
Through Hole Resistors CMF18.2QFTR-ND
18.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 18.2 1% T-2 Eb E3 Vishay - 67P6002 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 18.2 1% T-2 Eb E3 Vishay
67P6002
Cmf-50 18.2 1% T-2 Eb E3 Vishay 67P6002
CMF-50 18.2 1% T-2 EB e3

CMF-50 18.2 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5018R200FHEB CMF18.2QFTR-ND 67P6002
Product Name RES 18.2 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 18.2 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18.2 ohms 18.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details