Vishay Intertechnology, Inc. RES 18.7K OHM 1/4W 1% AXIAL CMF5018K700FHEK

Description
RES 18.7Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 18.7Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.7K OHM 1/4W 1% AXIAL - CMF5018K700FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.7K OHM 1/4W 1% AXIAL
CMF5018K700FHEK
RES 18.7K OHM 1/4W 1% AXIAL CMF5018K700FHEK
RES 18.7Kohm 1/4W 1% AXIAL

RES 18.7Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5018K700FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5018K700FHEK-ND
Through Hole Resistors CMF5018K700FHEK-ND
18.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 18.7K 1% T-2 Ek E3 Vishay - 67P5994 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 18.7K 1% T-2 Ek E3 Vishay
67P5994
Cmf-50 18.7K 1% T-2 Ek E3 Vishay 67P5994
CMF-50 18.7K 1% T-2 EK e3

CMF-50 18.7K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5018K700FHEK CMF5018K700FHEK-ND 67P5994
Product Name RES 18.7K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 18.7K 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details