Vishay Intertechnology, Inc. RES 18.7K OHM 1% 50PPM 1/4W CMF5018K700FHEB

Description
RES 18.7Kohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 18.7Kohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.7K OHM 1% 50PPM 1/4W - CMF5018K700FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.7K OHM 1% 50PPM 1/4W
CMF5018K700FHEB
RES 18.7K OHM 1% 50PPM 1/4W CMF5018K700FHEB
RES 18.7Kohm 1% 50PPM 1/4W

RES 18.7Kohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF18.7KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF18.7KQFCT-ND
Through Hole Resistors CMF18.7KQFCT-ND
18.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF18.7KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF18.7KQFTR-ND
Through Hole Resistors CMF18.7KQFTR-ND
18.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
4W Resistor - 53-CMF5018K700FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 18.7K OHM 1/4W 1% AXIAL Product overview: CMF5018K700FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5018K700FHEB can be used for catalog matching and distributor lookup.

RES 18.7K OHM 1/4W 1% AXIAL Product overview: CMF5018K700FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5018K700FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cmf-50 18.7K 1% T-2 Eb E3 Vishay - 67P5993 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 18.7K 1% T-2 Eb E3 Vishay
67P5993
Cmf-50 18.7K 1% T-2 Eb E3 Vishay 67P5993
CMF-50 18.7K 1% T-2 EB e3

CMF-50 18.7K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF5018K700FHEB CMF18.7KQFCT-ND 53-CMF5018K700FHEB 67P5993
Product Name RES 18.7K OHM 1% 50PPM 1/4W Through Hole Resistors 4W Resistor Cmf-50 18.7K 1% T-2 Eb E3 Vishay
Resistance Range 18700 ohms 18700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2740 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details