Vishay Intertechnology, Inc. Through Hole Resistors CMF5018K200FKBF

Description
18.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
18.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5018K200FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5018K200FKBF-ND
Through Hole Resistors CMF5018K200FKBF-ND
18.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 18.2K OHM 1/4W 1% AXIAL - CMF5018K200FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2K OHM 1/4W 1% AXIAL
CMF5018K200FKBF
RES 18.2K OHM 1/4W 1% AXIAL CMF5018K200FKBF
RES 18.2Kohm 1/4W 1% AXIAL

RES 18.2Kohm 1/4W 1% AXIAL

Supplier's Site
Resistor,metal Film,182Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C4957 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,182Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C4957
Resistor,metal Film,182Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C4957
Resistor,Metal Film,182KOhms,200WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,182KOhms,200WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5018K200FKBF-ND CMF5018K200FKBF 40C4957
Product Name Through Hole Resistors RES 18.2K OHM 1/4W 1% AXIAL Resistor,metal Film,182Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details