Vishay Intertechnology, Inc. RES 18.2K OHM 1/4W 1% AXIAL CMF5018K200FHRE

Description
RES 18.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 18.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.2K OHM 1/4W 1% AXIAL - CMF5018K200FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2K OHM 1/4W 1% AXIAL
CMF5018K200FHRE
RES 18.2K OHM 1/4W 1% AXIAL CMF5018K200FHRE
RES 18.2Kohm 1/4W 1% AXIAL

RES 18.2Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5018K200FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5018K200FHRE-ND
Through Hole Resistors CMF5018K200FHRE-ND
18.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 18.2K 1% T-2 R36 Vishay - 67P5986 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 18.2K 1% T-2 R36 Vishay
67P5986
Cmf-50 18.2K 1% T-2 R36 Vishay 67P5986
CMF-50 18.2K 1% T-2 R36

CMF-50 18.2K 1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5018K200FHRE CMF5018K200FHRE-ND 67P5986
Product Name RES 18.2K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 18.2K 1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details