Vishay Intertechnology, Inc. RES 18.2K OHM 1/4W 1% AXIAL CMF5018K200FHEB

Description
RES 18.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 18.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.2K OHM 1/4W 1% AXIAL - CMF5018K200FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2K OHM 1/4W 1% AXIAL
CMF5018K200FHEB
RES 18.2K OHM 1/4W 1% AXIAL CMF5018K200FHEB
RES 18.2Kohm 1/4W 1% AXIAL

RES 18.2Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF18.2KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF18.2KQFTR-ND
Through Hole Resistors CMF18.2KQFTR-ND
18.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF18.2KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF18.2KQFCT-ND
Through Hole Resistors CMF18.2KQFCT-ND
18.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 18.2K 1% T-2 Eb E3 Vishay - 67P5985 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 18.2K 1% T-2 Eb E3 Vishay
67P5985
Cmf-50 18.2K 1% T-2 Eb E3 Vishay 67P5985
CMF-50 18.2K 1% T-2 EB e3

CMF-50 18.2K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5018K200FHEB CMF18.2KQFTR-ND 67P5985
Product Name RES 18.2K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 18.2K 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1622825-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
View Details
2 suppliers