Vishay Intertechnology, Inc. Through Hole Resistors CMF5018K200FHEA

Description
18.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
18.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5018K200FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5018K200FHEA-ND
Through Hole Resistors CMF5018K200FHEA-ND
18.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 18.2K OHM 1/4W 1% AXIAL - CMF5018K200FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2K OHM 1/4W 1% AXIAL
CMF5018K200FHEA
RES 18.2K OHM 1/4W 1% AXIAL CMF5018K200FHEA
RES 18.2Kohm 1/4W 1% AXIAL

RES 18.2Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 18.2K 1% T-2 Ea E3 Vishay - 67P5984 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 18.2K 1% T-2 Ea E3 Vishay
67P5984
Cmf-50 18.2K 1% T-2 Ea E3 Vishay 67P5984
CMF-50 18.2K 1% T-2 EA e3

CMF-50 18.2K 1% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5018K200FHEA-ND CMF5018K200FHEA 67P5984
Product Name Through Hole Resistors RES 18.2K OHM 1/4W 1% AXIAL Cmf-50 18.2K 1% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details