Vishay Intertechnology, Inc. RES 18.2K OHM 1/4W .1% AXIAL CMF5018K200BHEB

Description
RES 18.2Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 18.2Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.2K OHM 1/4W .1% AXIAL - CMF5018K200BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2K OHM 1/4W .1% AXIAL
CMF5018K200BHEB
RES 18.2K OHM 1/4W .1% AXIAL CMF5018K200BHEB
RES 18.2Kohm 1/4W .1% AXIAL

RES 18.2Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5018K200BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5018K200BHEB-ND
Through Hole Resistors CMF5018K200BHEB-ND
18.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 18.2K .1% T-2 Eb E3 Vishay - 67P5979 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 18.2K .1% T-2 Eb E3 Vishay
67P5979
Cmf-50 18.2K .1% T-2 Eb E3 Vishay 67P5979
CMF-50 18.2K .1% T-2 EB e3

CMF-50 18.2K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5018K200BHEB CMF5018K200BHEB-ND 67P5979
Product Name RES 18.2K OHM 1/4W .1% AXIAL Through Hole Resistors Cmf-50 18.2K .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details