Vishay Intertechnology, Inc. 187 OHM 4W Resistor CMF50187R00FHEB

Description
RES 187 OHM 1/4W 1% AXIAL Product overview: CMF50187R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 187 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 187 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50187R00FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 187 OHM 1/4W 1% AXIAL Product overview: CMF50187R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 187 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 187 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50187R00FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
187 OHM 4W Resistor - 53-CMF50187R00FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
187 OHM 4W Resistor
53-CMF50187R00FHEB
187 OHM 4W Resistor 53-CMF50187R00FHEB
RES 187 OHM 1/4W 1% AXIAL Product overview: CMF50187R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 187 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 187 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50187R00FHEB can be used for catalog matching and distributor lookup.

RES 187 OHM 1/4W 1% AXIAL Product overview: CMF50187R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 187 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 187 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50187R00FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 187 OHM 1% 50PPM 1/4W - CMF50187R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 187 OHM 1% 50PPM 1/4W
CMF50187R00FHEB
RES 187 OHM 1% 50PPM 1/4W CMF50187R00FHEB
RES 187ohm 1% 50PPM 1/4W

RES 187ohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF187QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF187QFTR-ND
Through Hole Resistors CMF187QFTR-ND
187 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

187 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF187QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF187QFCT-ND
Through Hole Resistors CMF187QFCT-ND
187 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

187 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 187 1% T-2 Eb E3 Vishay - 67P6034 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 187 1% T-2 Eb E3 Vishay
67P6034
Cmf-50 187 1% T-2 Eb E3 Vishay 67P6034
CMF-50 187 1% T-2 EB e3

CMF-50 187 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-CMF50187R00FHEB CMF50187R00FHEB CMF187QFTR-ND 67P6034
Product Name 187 OHM 4W Resistor RES 187 OHM 1% 50PPM 1/4W Through Hole Resistors Cmf-50 187 1% T-2 Eb E3 Vishay
Resistance Range 187 ohms 187 ohms 187 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details