Vishay Intertechnology, Inc. RES 187K OHM 1/4W 1% AXIAL CMF50187K00FHEK

Description
RES 187Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 187Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 187K OHM 1/4W 1% AXIAL - CMF50187K00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 187K OHM 1/4W 1% AXIAL
CMF50187K00FHEK
RES 187K OHM 1/4W 1% AXIAL CMF50187K00FHEK
RES 187Kohm 1/4W 1% AXIAL

RES 187Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50187K00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50187K00FHEK-ND
Through Hole Resistors CMF50187K00FHEK-ND
187 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

187 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 187K 1% T-2 Ek E3 Vishay - 67P6032 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 187K 1% T-2 Ek E3 Vishay
67P6032
Cmf-50 187K 1% T-2 Ek E3 Vishay 67P6032
CMF-50 187K 1% T-2 EK e3

CMF-50 187K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50187K00FHEK CMF50187K00FHEK-ND 67P6032
Product Name RES 187K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 187K 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 187000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311276 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers