Vishay Intertechnology, Inc. RES 185 OHM 1/4W 1% AXIAL CMF50185R00FNR6

Description
RES 185ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 185ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 185 OHM 1/4W 1% AXIAL - CMF50185R00FNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 185 OHM 1/4W 1% AXIAL
CMF50185R00FNR6
RES 185 OHM 1/4W 1% AXIAL CMF50185R00FNR6
RES 185ohm 1/4W 1% AXIAL

RES 185ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50185R00FNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50185R00FNR6-ND
Through Hole Resistors CMF50185R00FNR6-ND
185 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

185 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 185 1% T-00 Re6 Vishay - 67P6030 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 185 1% T-00 Re6 Vishay
67P6030
Cmf-50 185 1% T-00 Re6 Vishay 67P6030
CMF-50 185 1% T-00 RE6

CMF-50 185 1% T-00 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50185R00FNR6 CMF50185R00FNR6-ND 67P6030
Product Name RES 185 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 185 1% T-00 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 185 ohms 185 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details