Vishay Intertechnology, Inc. Metal Film Resistors - CMF50185R00FNEB

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF50185R00FNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF50185R00FNEB
Metal Film Resistors - CMF50185R00FNEB
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF50185R00FNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50185R00FNEB-ND
Through Hole Resistors CMF50185R00FNEB-ND
185 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

185 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 185 1% T-00 Eb E3 Vishay - 67P6029 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 185 1% T-00 Eb E3 Vishay
67P6029
Cmf-50 185 1% T-00 Eb E3 Vishay 67P6029
CMF-50 185 1% T-00 EB e3

CMF-50 185 1% T-00 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50185R00FNEB CMF50185R00FNEB-ND 67P6029
Product Name Metal Film Resistors - Through Hole Resistors Cmf-50 185 1% T-00 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 185 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details