Vishay Intertechnology, Inc. RES 182K OHM 1/4W 1% AXIAL CMF50182K00FKRE

Description
RES 182Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 182Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 182K OHM 1/4W 1% AXIAL - CMF50182K00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182K OHM 1/4W 1% AXIAL
CMF50182K00FKRE
RES 182K OHM 1/4W 1% AXIAL CMF50182K00FKRE
RES 182Kohm 1/4W 1% AXIAL

RES 182Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50182K00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50182K00FKRE-ND
Through Hole Resistors CMF50182K00FKRE-ND
182 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

182 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 182K 1% T-1 R36 Vishay - 67P6023 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 182K 1% T-1 R36 Vishay
67P6023
Cmf-50 182K 1% T-1 R36 Vishay 67P6023
CMF-50 182K 1% T-1 R36

CMF-50 182K 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50182K00FKRE CMF50182K00FKRE-ND 67P6023
Product Name RES 182K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 182K 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 182000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details