Vishay Intertechnology, Inc. RES 182K OHM 1/4W 1% AXIAL CMF50182K00FKEA

Description
RES 182Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 182Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 182K OHM 1/4W 1% AXIAL - CMF50182K00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182K OHM 1/4W 1% AXIAL
CMF50182K00FKEA
RES 182K OHM 1/4W 1% AXIAL CMF50182K00FKEA
RES 182Kohm 1/4W 1% AXIAL

RES 182Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50182K00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50182K00FKEA-ND
Through Hole Resistors CMF50182K00FKEA-ND
182 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

182 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 182K 1% T-1 Ea E3 Vishay - 67P6021 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 182K 1% T-1 Ea E3 Vishay
67P6021
Cmf-50 182K 1% T-1 Ea E3 Vishay 67P6021
CMF-50 182K 1% T-1 EA e3

CMF-50 182K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50182K00FKEA CMF50182K00FKEA-ND 67P6021
Product Name RES 182K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 182K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 182000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C473J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details