Vishay Intertechnology, Inc. Through Hole Resistors CMF50180R00GKR6

Description
180 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
180 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50180R00GKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50180R00GKR6-ND
Through Hole Resistors CMF50180R00GKR6-ND
180 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

180 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF50180R00GKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF50180R00GKR6
Metal Film Resistors - CMF50180R00GKR6
Metal Film Resistors - Through Hole CMF-50 180 2% T-1 RE6

Metal Film Resistors - Through Hole CMF-50 180 2% T-1 RE6

Supplier's Site
Cmf-50 180 2% T-1 Re6 Vishay - 67P6017 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 180 2% T-1 Re6 Vishay
67P6017
Cmf-50 180 2% T-1 Re6 Vishay 67P6017
CMF-50 180 2% T-1 RE6

CMF-50 180 2% T-1 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50180R00GKR6-ND CMF50180R00GKR6 67P6017
Product Name Through Hole Resistors Metal Film Resistors - Cmf-50 180 2% T-1 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249280 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details