Vishay Intertechnology, Inc. RES 180 OHM 1/4W 1% AXIAL CMF50180R00FKR6

Description
RES 180ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 180ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180 OHM 1/4W 1% AXIAL - CMF50180R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 1/4W 1% AXIAL
CMF50180R00FKR6
RES 180 OHM 1/4W 1% AXIAL CMF50180R00FKR6
RES 180ohm 1/4W 1% AXIAL

RES 180ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50180R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50180R00FKR6-ND
Through Hole Resistors CMF50180R00FKR6-ND
180 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

180 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf50, 180 Ohm, +/1 Percent, 100 Ppm Vishay - 40C4967 - Newark, An Avnet Company
Chicago, IL, United States
Cmf50, 180 Ohm, +/1 Percent, 100 Ppm Vishay
40C4967
Cmf50, 180 Ohm, +/1 Percent, 100 Ppm Vishay 40C4967
CMF50, 180 Ohm, +/- 1 Percent, 100 ppm

CMF50, 180 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50180R00FKR6 CMF50180R00FKR6-ND 40C4967
Product Name RES 180 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf50, 180 Ohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 180 ohms 180 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R6R8JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details