Vishay Intertechnology, Inc. Through Hole Resistors CMF50180R00FKEB

Description
180 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
180 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50180R00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50180R00FKEB-ND
Through Hole Resistors CMF50180R00FKEB-ND
180 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

180 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 180 OHM 1/4W 1% AXIAL - CMF50180R00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 1/4W 1% AXIAL
CMF50180R00FKEB
RES 180 OHM 1/4W 1% AXIAL CMF50180R00FKEB
RES 180ohm 1/4W 1% AXIAL

RES 180ohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 180 1% T-1 Eb E3 Vishay - 67P6012 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 180 1% T-1 Eb E3 Vishay
67P6012
Cmf-50 180 1% T-1 Eb E3 Vishay 67P6012
CMF-50 180 1% T-1 EB e3

CMF-50 180 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50180R00FKEB-ND CMF50180R00FKEB 67P6012
Product Name Through Hole Resistors RES 180 OHM 1/4W 1% AXIAL Cmf-50 180 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 180 ohms 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details