Vishay Intertechnology, Inc. RES 180 OHM 1/4W .5% AXIAL CMF50180R00DHBF

Description
RES 180ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 180ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180 OHM 1/4W .5% AXIAL - CMF50180R00DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 1/4W .5% AXIAL
CMF50180R00DHBF
RES 180 OHM 1/4W .5% AXIAL CMF50180R00DHBF
RES 180ohm 1/4W .5% AXIAL

RES 180ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF50180R00DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50180R00DHBF-ND
Through Hole Resistors CMF50180R00DHBF-ND
180 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

180 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 180 .5% T-2 B14 Vishay - 67P6011 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 180 .5% T-2 B14 Vishay
67P6011
Cmf-50 180 .5% T-2 B14 Vishay 67P6011
CMF-50 180 .5% T-2 B14

CMF-50 180 .5% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50180R00DHBF CMF50180R00DHBF-ND 67P6011
Product Name RES 180 OHM 1/4W .5% AXIAL Through Hole Resistors Cmf-50 180 .5% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 180 ohms 180 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614350-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details