Vishay Intertechnology, Inc. RES 180K OHM 1/4W .1% AXIAL CMF50180K00BEEA

Description
RES 180Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 180Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180K OHM 1/4W .1% AXIAL - CMF50180K00BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180K OHM 1/4W .1% AXIAL
CMF50180K00BEEA
RES 180K OHM 1/4W .1% AXIAL CMF50180K00BEEA
RES 180Kohm 1/4W .1% AXIAL

RES 180Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50180K00BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50180K00BEEA-ND
Through Hole Resistors CMF50180K00BEEA-ND
180 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

180 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 180K .1% T-9 Ea E3 Vishay - 67P6006 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 180K .1% T-9 Ea E3 Vishay
67P6006
Cmf-50 180K .1% T-9 Ea E3 Vishay 67P6006
CMF-50 180K .1% T-9 EA e3

CMF-50 180K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50180K00BEEA CMF50180K00BEEA-ND 67P6006
Product Name RES 180K OHM 1/4W .1% AXIAL Through Hole Resistors Cmf-50 180K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 180000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825840 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 1-1622821-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers