Vishay Intertechnology, Inc. Through Hole Resistors CMF5017R800FKR6

Description
17.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
17.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5017R800FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5017R800FKR6-ND
Through Hole Resistors CMF5017R800FKR6-ND
17.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

17.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 17.8 OHM 1/4W 1% AXIAL - CMF5017R800FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8 OHM 1/4W 1% AXIAL
CMF5017R800FKR6
RES 17.8 OHM 1/4W 1% AXIAL CMF5017R800FKR6
RES 17.8ohm 1/4W 1% AXIAL

RES 17.8ohm 1/4W 1% AXIAL

Supplier's Site
Resistor,metal Film,17.8Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C4949 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,17.8Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C4949
Resistor,metal Film,17.8Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C4949
Resistor,Metal Film,17.8Ohms,200WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,17.8Ohms,200WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5017R800FKR6-ND CMF5017R800FKR6 40C4949
Product Name Through Hole Resistors RES 17.8 OHM 1/4W 1% AXIAL Resistor,metal Film,17.8Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 17.8 ohms 17.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details