Vishay Intertechnology, Inc. RES 17.8 OHM 1/4W 1% AXIAL CMF5017R800FHEK

Description
RES 17.8ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 17.8ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.8 OHM 1/4W 1% AXIAL - CMF5017R800FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8 OHM 1/4W 1% AXIAL
CMF5017R800FHEK
RES 17.8 OHM 1/4W 1% AXIAL CMF5017R800FHEK
RES 17.8ohm 1/4W 1% AXIAL

RES 17.8ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5017R800FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5017R800FHEK-ND
Through Hole Resistors CMF5017R800FHEK-ND
17.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

17.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 17.8 1% T-2 Ek E3 Vishay - 67P5953 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 17.8 1% T-2 Ek E3 Vishay
67P5953
Cmf-50 17.8 1% T-2 Ek E3 Vishay 67P5953
CMF-50 17.8 1% T-2 EK e3

CMF-50 17.8 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5017R800FHEK CMF5017R800FHEK-ND 67P5953
Product Name RES 17.8 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 17.8 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17.8 ohms 17.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details