Vishay Intertechnology, Inc. RES 17.4 OHM 1% 50PPM 1/4W CMF5017R400FHEB

Description
RES 17.4ohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 17.4ohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.4 OHM 1% 50PPM 1/4W - CMF5017R400FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4 OHM 1% 50PPM 1/4W
CMF5017R400FHEB
RES 17.4 OHM 1% 50PPM 1/4W CMF5017R400FHEB
RES 17.4ohm 1% 50PPM 1/4W

RES 17.4ohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF17.4QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF17.4QFTR-ND
Through Hole Resistors CMF17.4QFTR-ND
17.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

17.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 17.4 1% T-2 Eb E3 Vishay - 67P5950 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 17.4 1% T-2 Eb E3 Vishay
67P5950
Cmf-50 17.4 1% T-2 Eb E3 Vishay 67P5950
CMF-50 17.4 1% T-2 EB e3

CMF-50 17.4 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5017R400FHEB CMF17.4QFTR-ND 67P5950
Product Name RES 17.4 OHM 1% 50PPM 1/4W Through Hole Resistors Cmf-50 17.4 1% T-2 Eb E3 Vishay
Resistance Range 17.4 ohms 17.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details