Vishay Intertechnology, Inc. RES 17.8K OHM 1/4W 1% AXIAL CMF5017K800FKEA

Description
RES 17.8Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 17.8Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.8K OHM 1/4W 1% AXIAL - CMF5017K800FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8K OHM 1/4W 1% AXIAL
CMF5017K800FKEA
RES 17.8K OHM 1/4W 1% AXIAL CMF5017K800FKEA
RES 17.8Kohm 1/4W 1% AXIAL

RES 17.8Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5017K800FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5017K800FKEA-ND
Through Hole Resistors CMF5017K800FKEA-ND
17.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

17.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 17.8K 1% T-1 Ea E3 Vishay - 67P5947 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 17.8K 1% T-1 Ea E3 Vishay
67P5947
Cmf-50 17.8K 1% T-1 Ea E3 Vishay 67P5947
CMF-50 17.8K 1% T-1 EA e3

CMF-50 17.8K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5017K800FKEA CMF5017K800FKEA-ND 67P5947
Product Name RES 17.8K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 17.8K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers