Vishay Intertechnology, Inc. RES 17.8K OHM 1/4W 1% AXIAL CMF5017K800FHEB

Description
RES 17.8Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 17.8Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.8K OHM 1/4W 1% AXIAL - CMF5017K800FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8K OHM 1/4W 1% AXIAL
CMF5017K800FHEB
RES 17.8K OHM 1/4W 1% AXIAL CMF5017K800FHEB
RES 17.8Kohm 1/4W 1% AXIAL

RES 17.8Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF17.8KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF17.8KQFTR-ND
Through Hole Resistors CMF17.8KQFTR-ND
17.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

17.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF17.8KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF17.8KQFCT-ND
Through Hole Resistors CMF17.8KQFCT-ND
17.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

17.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
4W Resistor - 53-CMF5017K800FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 17.8K OHM 1/4W 1% AXIAL Product overview: CMF5017K800FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5017K800FHEB can be used for catalog matching and distributor lookup.

RES 17.8K OHM 1/4W 1% AXIAL Product overview: CMF5017K800FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5017K800FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cmf-50 17.8K 1% T-2 Eb E3 Vishay - 67P5945 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 17.8K 1% T-2 Eb E3 Vishay
67P5945
Cmf-50 17.8K 1% T-2 Eb E3 Vishay 67P5945
CMF-50 17.8K 1% T-2 EB e3

CMF-50 17.8K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF5017K800FHEB CMF17.8KQFTR-ND 53-CMF5017K800FHEB 67P5945
Product Name RES 17.8K OHM 1/4W 1% AXIAL Through Hole Resistors 4W Resistor Cmf-50 17.8K 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17800 ohms 17800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614610-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56000 ohms
View Details
2 suppliers