Vishay Intertechnology, Inc. 4W Resistor CMF5017K400FHEB

Description
RES 17.4K OHM 1/4W 1% AXIAL Product overview: CMF5017K400FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5017K400FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 17.4K OHM 1/4W 1% AXIAL Product overview: CMF5017K400FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5017K400FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4W Resistor - 53-CMF5017K400FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 17.4K OHM 1/4W 1% AXIAL Product overview: CMF5017K400FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5017K400FHEB can be used for catalog matching and distributor lookup.

RES 17.4K OHM 1/4W 1% AXIAL Product overview: CMF5017K400FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5017K400FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 17.4K OHM 1% 50PPM 1/4W - CMF5017K400FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4K OHM 1% 50PPM 1/4W
CMF5017K400FHEB
RES 17.4K OHM 1% 50PPM 1/4W CMF5017K400FHEB
RES 17.4Kohm 1% 50PPM 1/4W

RES 17.4Kohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF17.4KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF17.4KQFTR-ND
Through Hole Resistors CMF17.4KQFTR-ND
17.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

17.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF17.4KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF17.4KQFCT-ND
Through Hole Resistors CMF17.4KQFCT-ND
17.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

17.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors
Product Number 53-CMF5017K400FHEB CMF5017K400FHEB CMF17.4KQFTR-ND
Product Name 4W Resistor RES 17.4K OHM 1% 50PPM 1/4W Through Hole Resistors
Resistance Range 17400 ohms 17400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A331JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1-1614782-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4700 ohms
View Details
2 suppliers