Vishay Intertechnology, Inc. RES 17.3K OHM 1/4W 1% AXIAL CMF5017K300FKBF

Description
RES 17.3Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 17.3Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.3K OHM 1/4W 1% AXIAL - CMF5017K300FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.3K OHM 1/4W 1% AXIAL
CMF5017K300FKBF
RES 17.3K OHM 1/4W 1% AXIAL CMF5017K300FKBF
RES 17.3Kohm 1/4W 1% AXIAL

RES 17.3Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5017K300FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5017K300FKBF-ND
Through Hole Resistors CMF5017K300FKBF-ND
17.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

17.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 17.3K 1% T-1 B14 Vishay - 67P5938 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 17.3K 1% T-1 B14 Vishay
67P5938
Cmf-50 17.3K 1% T-1 B14 Vishay 67P5938
CMF-50 17.3K 1% T-1 B14

CMF-50 17.3K 1% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5017K300FKBF CMF5017K300FKBF-ND 67P5938
Product Name RES 17.3K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 17.3K 1% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 6.80E7 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details