Vishay Intertechnology, Inc. RES 178 OHM 1/4W 1% AXIAL CMF50178R00FKR6

Description
RES 178ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 178ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 178 OHM 1/4W 1% AXIAL - CMF50178R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178 OHM 1/4W 1% AXIAL
CMF50178R00FKR6
RES 178 OHM 1/4W 1% AXIAL CMF50178R00FKR6
RES 178ohm 1/4W 1% AXIAL

RES 178ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50178R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50178R00FKR6-ND
Through Hole Resistors CMF50178R00FKR6-ND
178 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

178 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF50178R00FKR6 CMF50178R00FKR6-ND
Product Name RES 178 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 178 ohms 178 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details