Vishay Intertechnology, Inc. RES 178 OHM 1/4W 1% AXIAL CMF50178R00FKEK

Description
RES 178ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 178ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 178 OHM 1/4W 1% AXIAL - CMF50178R00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178 OHM 1/4W 1% AXIAL
CMF50178R00FKEK
RES 178 OHM 1/4W 1% AXIAL CMF50178R00FKEK
RES 178ohm 1/4W 1% AXIAL

RES 178ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50178R00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50178R00FKEK-ND
Through Hole Resistors CMF50178R00FKEK-ND
178 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

178 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 178 1% T-1 Ek E3 Vishay - 67P5971 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 178 1% T-1 Ek E3 Vishay
67P5971
Cmf-50 178 1% T-1 Ek E3 Vishay 67P5971
CMF-50 178 1% T-1 EK e3

CMF-50 178 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50178R00FKEK CMF50178R00FKEK-ND 67P5971
Product Name RES 178 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 178 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 178 ohms 178 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details